CIT Relay & Switch General Purpose Relays J1511CP12VDC.9D

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1511CP12VDC.9D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1511CP12VDC.9D
General Purpose Relays 1204-J1511CP12VDC.9D
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1511CP12VDC.9D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CP12VDC.9D-ND
Power Relays, Over 2 Amps 2449-J1511CP12VDC.9D-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1511CP12VDC.9D
Relays - Power Relays, Over 2 Amps J1511CP12VDC.9D
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J1511CP12VDC.9D 2449-J1511CP12VDC.9D-ND J1511CP12VDC.9D
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Sealed Relay; Visual Indicator Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products