Mounting Type: Through Hole with Flange, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
General Purpose Relay SPDT (1 Form C) 48VAC Coil Chassis Mount
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1204-J1511CF48VAC1.2 | 2449-J1511CF48VAC1.2-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Relay Type | General | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style | Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Features | Sealed Relay |