The J151 series is a general-purpose relay featuring a SPDT (1 Form C) contact arrangement, with a switching capacity of 20A at 277VAC and 28VDC for single-pole operation. It has a 36VDC coil with a power consumption of 0.9W, operate time of 25ms, and release time of 25ms. The relay measures 21.6 x 27.6 x 35.0 mm and uses solder lugs or plug-in termination. It is rated for operation from -40°C to +85°C, has a mechanical life of 20M cycles, and meets dielectric strength requirements of 1500V rms between coil and contact. Contact material is AgCdO, and insulation resistance is 100MΩ min at 500VDC.
General Purpose Relay SPDT (1 Form C) 36VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CF36VDC.9-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |