The J151 series is a general purpose relay with SPDT (1 Form C) contact arrangement, designed for switching up to 20A at 277VAC and 28VDC per pole. It has a 36VAC coil with 1.2VA power consumption, solder lug termination, and measures 21.6 x 27.6 x 35.0 mm. The relay features AgCdO contacts, operates from -40°C to +85°C, and meets a dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 20 million cycles for 1- and 2-pole versions.
General Purpose Relay SPDT (1 Form C) 36VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CF36VAC1.2-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |