The J1511CF24VAC1.2DT is a general purpose relay with a SPDT contact arrangement, a 24VAC coil, and a coil power of 1.2VA. It features an indicator LED and a push-to-test button, with solder lug termination and a flange mount. The relay has a contact rating of 20A at 277VAC and 28VDC for one pole, with a maximum switching voltage of 300VAC. It operates within a temperature range of -40°C to +85°C, has a contact resistance of less than 50 milliohms, and uses AgCdO contact material. Physical dimensions are 21.6 x 27.6 x 35.0 mm, and it weighs 50g. Electrical life is rated at 100K cycles at rated load, with mechanical life of 20M cycles for 1- and 2-pole versions.
Mounting Type: Through Hole with Flange, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CF24VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |