The J151 series is a general purpose relay with SPDT contact arrangement, designed for switching up to 20A at 277VAC or 28VDC per pole. It features a 220VDC coil with 0.9W power consumption, AgCdO contact material, and a physical size of 21.6 x 27.6 x 35.0 mm. The relay is chassis-mounted with solder lugs and includes an indicator LED. It operates from -40°C to +85°C, withstands 100m/s² shock, and has a mechanical life of 20M cycles for 1- and 2-pole versions. Dielectric strength is 1500V rms between coil and contacts, and contact resistance is under 50 milliohms initial.
General Purpose Relay SPDT (1 Form C) 220VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CF220VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |