The J151 series is a general purpose relay with SPDT (1C) contact arrangement, rated for 20A at 277VAC and 28VDC per pole, with AgCdO contacts and a maximum switching power of 5540VA. It uses a 220VDC coil consuming 0.9W, with a coil resistance of 286.0Ω and operate and release times of 25ms each. The relay measures 21.6 × 27.6 × 35.0 mm with solder lugs or plug-in termination and operates from -40°C to +85°C. It has a dielectric strength of 1500V rms between coil and contact and meets a mechanical life of 20M cycles for 1- and 2-pole versions.
General Purpose Relay SPDT (1 Form C) 220VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CF220VDC.9-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |