The J151 series is a general purpose relay with a switching capacity of up to 20A at 277VAC and 28VDC for single pole configurations, and 10A at 277VAC for dual pole. It features a SPDT contact arrangement (1C), AgCdO contacts, and a coil rated at 12VDC with a power consumption of 0.9W. The relay has a physical size of 21.6 x 27.6 x 35.0 mm and uses solder lugs for termination. It operates within a temperature range of -40°C to +85°C and offers a mechanical life of 20M cycles for 1- and 2-pole variants. The unit includes a push-to-test button and is process sealed, with a dielectric strength of 1500V rms between coil and contacts and contact-to-contact.
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CF12VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |