CIT Relay & Switch Power Relays, Over 2 Amps J120D1AS48VDCP

Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J120D1AS48VDCP-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J120D1AS48VDCP-ND
Power Relays, Over 2 Amps 2449-J120D1AS48VDCP-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J120D1AS48VDCP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J120D1AS48VDCP
General Purpose Relays 1204-J120D1AS48VDCP
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 11mA, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin Only, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 11mA, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin Only, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J120D1AS48VDCP
Relays - Power Relays, Over 2 Amps J120D1AS48VDCP
RELAY GEN PURPOSE SPST 20A 48V

RELAY GEN PURPOSE SPST 20A 48V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J120D1AS48VDCP-ND 1204-J120D1AS48VDCP J120D1AS48VDCP
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -22 to 131 F (-30 to 55 C) -22 to 131 F (-30 to 55 C) -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products