The J120D series is a general purpose relay with a SPST-NO contact arrangement, rated for 20A switching current and 300VAC maximum switching voltage, suitable for household appliances and high inrush loads. It is available in a sealed version with both PC pins and quick connect terminals, measuring 30.0 x 15.5 x 23.3 mm and weighing 23g. The 48VDC coil version has a coil resistance of 62.4 Ω, consumes 0.9W, operates at 36.00VDC minimum pick-up, releases at 3.6VDC maximum, and has an operate time of 20ms and release time of 10ms. It meets mechanical life specifications of 10 million cycles and electrical life of 100,000 cycles at rated load, with dielectric strength of 4500Vrms coil to contact and 1500Vrms contact to contact. Operating temperature ranges from -30°C to +55°C.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 11mA, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J120D1AS48VDC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |