CIT Relay & Switch Power Relays, Over 2 Amps J120D1AS24VDCP

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J120D1AS24VDCP-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J120D1AS24VDCP-ND
Power Relays, Over 2 Amps 2449-J120D1AS24VDCP-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J120D1AS24VDCP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J120D1AS24VDCP
General Purpose Relays 1204-J120D1AS24VDCP
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin Only, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Withstands High In-Rush, Termination Style: PC Pin Only, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -30°C to +55°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J120D1AS24VDCP
Relays - Power Relays, Over 2 Amps J120D1AS24VDCP
RELAY GEN PURPOSE SPST 20A 24V

RELAY GEN PURPOSE SPST 20A 24V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J120D1AS24VDCP-ND 1204-J120D1AS24VDCP J120D1AS24VDCP
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -22 to 131 F (-30 to 55 C) -22 to 131 F (-30 to 55 C) -22 to 131 F (-30 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details