CIT Relay & Switch Power Relays, Over 2 Amps J120D1AC5VDC

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J120D series is a sealed power relay with a SPST-NO contact arrangement, designed for household appliances and applications requiring high inrush current tolerance. It features both PC pins and quick connect terminals, with a maximum switching capacity of 20A at 300VAC and 5000VA, and a contact rating of 25A at 250VAC for 100K cycles at 105°C ambient. The relay uses AgSnO2 contact material and has a 5VDC coil variant with a coil resistance of 28Ω and a coil power of 0.9W. It measures 30.0 x 15.5 x 23.3 mm and weighs 23g, with an operating temperature range of -30°C to +55°C. The device is rated for 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 4500V rms between coil and contact, and 200m/s² shock resistance.

Datasheet Summary
Powered by GS/AI

The J120D series is a sealed power relay with a SPST-NO contact arrangement, designed for household appliances and applications requiring high inrush current tolerance. It features both PC pins and quick connect terminals, with a maximum switching capacity of 20A at 300VAC and 5000VA, and a contact rating of 25A at 250VAC for 100K cycles at 105°C ambient. The relay uses AgSnO2 contact material and has a 5VDC coil variant with a coil resistance of 28Ω and a coil power of 0.9W. It measures 30.0 x 15.5 x 23.3 mm and weighs 23g, with an operating temperature range of -30°C to +55°C. The device is rated for 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 4500V rms between coil and contact, and 200m/s² shock resistance.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J120D1AC5VDC-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J120D1AC5VDC-ND
Power Relays, Over 2 Amps 2449-J120D1AC5VDC-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J120D1AC5VDC-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302290090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers