The J118 series is a small, PC board-mounted general-purpose relay with a SPST normally closed contact arrangement, rated for 10A at 14VDC resistive load and 120VAC with a maximum switching voltage of 110VDC and 380VAC. It features a 12VDC coil with 0.80W power consumption, operate time of 10ms, and release time of 5ms. The device has AgSnO contact material, operates from -40°C to +85°C, and is sealed. Dimensions are 15.5 x 12.2 x 13.8 mm, and it weighs 6g. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and insulation resistance is 100MΩ min. at 500VDC.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1181BS12VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |