CIT Relay & Switch General Purpose Relays J116F11A5VDCS1.5

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J116F11A5VDCS1.5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J116F11A5VDCS1.5
General Purpose Relays 1204-J116F11A5VDCS1.5
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J116F11A5VDCS1.5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J116F11A5VDCS1.5-ND
Power Relays, Over 2 Amps 2449-J116F11A5VDCS1.5-ND
RELAY GEN PURPOSE SPST 50A 5V

RELAY GEN PURPOSE SPST 50A 5V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-J116F11A5VDCS1.5 2449-J116F11A5VDCS1.5-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details