The J115F3E is a general purpose relay with a SPDT contact arrangement, designed for heavy load switching with a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact. It features a .9W DC coil, 9VDC nominal coil voltage, sealed construction, and B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm with quick connect terminals and weighs 37g. It operates from -40°C to +85°C, supports 10M mechanical cycles, and meets dielectric strength specifications of 2500V rms coil-to-contact and 1500V rms contact-to-contact. Contact material is AgCdO.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS9DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |