The J115F3E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgSnO₂ or AgCdO contact material. It features a .9W DC coil, operates at 9VDC with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC, and has an operate time of 15ms and release time of 10ms. The relay is sealed, meets B-class insulation standards, and operates from -40°C to +85°C. It measures 32.4 x 26.8 x 28.1 mm and weighs 37g, with quick connect terminals and a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS9DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |