The J115F3E is a general-purpose SPDT relay with a .6W DC coil, sealed construction, and standard profile. It measures 32.4 x 26.8 x 28.1 mm and weighs 37 g. Contacts are rated 30A at 240VAC (NO) and 20A at 240VAC (NC), with AgSnO₂ material. Coil operates at 9VDC, with pick-up of 6.75VDC and release of 0.9VDC. Operate time is 15ms, release time is 10ms. Insulation resistance is 100MΩ min. at 500VDC. Dielectric strength is 2500Vrms coil-to-contact and 1500Vrms contact-to-contact. Operating temperature is -55°C to +125°C (F class) or -40°C to +85°C (B class). Mechanical life is 10 million cycles, electrical life is 100,000 cycles at rated load. Shock resistance is 200m/s² for 11ms; vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS9DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |