The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 9VDC coil with 0.6W power consumption, operates with a pick-up voltage of 6.75VDC and release voltage of 0.9VDC, and has an operate time of 15ms and release time of 10ms. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and is sealed with B-class insulation. It supports an operating temperature range of -55°C to +125°C, withstands 200 m/s² shock and 1.50mm vibration at 10-40Hz, and has a dielectric strength of 2500V rms between coil and contacts, and 1500V rms between contacts. Mechanical life is 10 million cycles, with an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS9DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |