The J115F3E series is a general-purpose relay with a standard profile, featuring a SPDT contact arrangement (1C), a 24VDC coil, .9W coil power, B class insulation, and AgCdO contact material. It measures 32.4 x 26.8 x 28.1 mm and weighs 37g. The relay is rated for 30A switching at 240VAC and 110VDC, with a contact resistance under 30 milliohms, an electrical life of 100K cycles, and mechanical life of 10M cycles. It operates from -40°C to +85°C, withstands 200m/s² shock and 10-40Hz vibration at 1.50mm amplitude, and has a dielectric strength of 2500V rms coil-to-contact. The terminals are quick connect, and the relay is sealed.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS24DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |