The J115F3E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, with AgSnO2 or AgCdO contact material. It features a 12VDC coil with 0.9W power consumption, operates with a pickup voltage of 9VDC, and has an operate time of 12ms and release time of 1.2ms. The relay measures 32.4 x 26.8 x 28.1 mm, supports a terminal strength of 10N, and operates from -55°C to +125°C for F class or -40°C to +85°C for B class. It is sealed, has an insulation resistance of 100MΩ min at 500VDC, and meets dielectric strength ratings of 2500V rms coil-to-contact and 1500V rms contact-to-contact. Electrical life is 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CS12DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |