CIT Relay & Switch General Purpose Relays J115F3E1CS12DSX.6BC

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 12VDC coil with 0.6W power consumption, B-class insulation, and a sealed profile. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C. It meets TÜV and UL contact ratings, has a dielectric strength of 2500V rms between coil and contact, and offers 200m/s⁲ shock and 10-40Hz vibration resistance. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.

Datasheet Summary
Powered by GS/AI

The J115F3E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 12VDC coil with 0.6W power consumption, B-class insulation, and a sealed profile. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C. It meets TÜV and UL contact ratings, has a dielectric strength of 2500V rms between coil and contact, and offers 200m/s⁲ shock and 10-40Hz vibration resistance. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1CS12DSX.6BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1CS12DSX.6BC
General Purpose Relays 1204-J115F3E1CS12DSX.6BC
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1CS12DSX.6BC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 20.21 - Modular step relays 16A - 202180244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers