The J115F3E is a general-purpose relay with a 30A SPDT contact arrangement and a 0.9W DC coil. It measures 32.4 x 26.8 x 28.1 mm with quick-connect terminals and is sealed. Contact resistance is under 30 milliohms, with a pick-up voltage of 6.75 VDC and release voltage of 0.9 VDC. It switches up to 277 VAC and 110 VDC, rated for 30A resistive at 240VAC. Operate time is 15 ms, release time 10 ms. Dielectric strength is 2500 V rms between coil and contact, 1500 V rms between contacts. Insulation is B class, operating temperature -40°C to +85°C. Contact material is AgCdO. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL9DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |