The J115F3E series is a general purpose relay with a 30A economical variant, featuring a low profile case measuring 32.4 x 26.8 x 28.1 mm, quick connect terminals, and a sealed housing. It supports SPST, SPST NC, or SPDT contact arrangements, with contact material options of AgSnO2 or AgCdO. The relay operates at 9VDC with a 0.6W coil, has a contact resistance under 30 milliohms, and meets UL and TÜV ratings of 30A at 240VAC for normally open contacts and 20A at 240VAC for normally closed contacts. The operating temperature range is -40°C to +85°C for B class, with insulation rated for 2500V rms between coil and contact and 1500V rms between contacts. Electrical life is 100k cycles at rated load and mechanical life is 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL9DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |