The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgCdO contact material. It has a low coil power consumption of 0.6W, operates at 9VDC, and features a standard profile with sealed construction. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It meets a dielectric strength of 2500V rms between coil and contact, and 1500V rms between contacts, with electrical life rated at 100k cycles and mechanical life at 10M cycles. Operating temperature ranges from -55°C to +125°C for F class and -40°C to +85°C for B class. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL9DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |