The J115F3E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgSnO2 or AgCdO contact material. It has a 48VDC coil with 0.9W power consumption, operate time of 4.8ms, and release time of 4.8ms. The relay measures 32.4 x 26.8 x 28.1 mm, features a low profile, is process sealed, and supports B-class insulation. It operates from -40°C to +85°C, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and has an electrical life of 100,000 cycles at rated load. Termination uses quick connect contacts sized 6.35 x 0.81mm.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL48DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |