The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO or AgSnO2 contact material. It features a 0.9W DC coil, operates at 110VDC with a pick-up voltage of 82.5VDC and release voltage of 11VDC, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The relay is sealed, measures 32.4 x 26.8 x 28.1 mm, and supports an operating temperature range of -55°C to +125°C for F class or -40°C to +85°C for B class. It has a dielectric strength of 2500V rms between coil and contact and 1500V rms between contacts, with shock resistance of 200 m/s² for 11 ms and vibration resistance up to 1.5 mm amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL110DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |