The J115F3E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact. It features a 110VDC coil with 0.6W power consumption, standard dielectric strength, and a sealed design. The relay measures 32.4 x 26.8 x 28.1 mm and is certified for operation between -40°C and +85°C under B class insulation. It has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The contacts use AgCdO material and are terminated with quick-connect terminals. The product supports shock resistance up to 200 m/s² and vibration resistance up to 1.50 mm amplitude between 10 and 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1CL110DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |