CIT Relay & Switch General Purpose Relays J115F3E1AS9DSX.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3E1AS9DSX.9FC is a general purpose relay with a SPST normally open contact arrangement, sealed construction, and a 9VDC coil rated at 0.9W. It features a 30A contact rating at 240VAC and 14VDC, with AgCdO contact material. The relay has a physical size of 32.4 (50.0) x 26.8 x 28.1 mm, operates from -55°C to +125°C, and meets a dielectric strength of 2500V rms between coil and contact. Its electrical life is rated at 100,000 cycles under rated load, with a mechanical life of 10 million cycles. The coil pickup voltage is 6.75VDC, and the release voltage is 0.9VDC.

Datasheet Summary
Powered by GS/AI

The J115F3E1AS9DSX.9FC is a general purpose relay with a SPST normally open contact arrangement, sealed construction, and a 9VDC coil rated at 0.9W. It features a 30A contact rating at 240VAC and 14VDC, with AgCdO contact material. The relay has a physical size of 32.4 (50.0) x 26.8 x 28.1 mm, operates from -55°C to +125°C, and meets a dielectric strength of 2500V rms between coil and contact. Its electrical life is rated at 100,000 cycles under rated load, with a mechanical life of 10 million cycles. The coil pickup voltage is 6.75VDC, and the release voltage is 0.9VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1AS9DSX.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1AS9DSX.9FC
General Purpose Relays 1204-J115F3E1AS9DSX.9FC
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1AS9DSX.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.2471 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details