The J115F3E series is a general-purpose relay with a SPST-N.O. contact arrangement, rated for 30A at 240VAC and 14VDC, using AgCdO contact material. It has a standard profile, sealed construction, B-class insulation, and a 0.9W DC coil rated at 9V, with a pick-up voltage of 6.75V and release voltage of 0.9V. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C. It supports 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 2500V rms between coil and contacts, and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm amplitude at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS9DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |