CIT Relay & Switch General Purpose Relays J115F3E1AS5DSX.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

J115F3E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, sealed construction, and a 5VDC coil with 0.9W power consumption and B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

J115F3E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, sealed construction, and a 5VDC coil with 0.9W power consumption and B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1AS5DSX.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1AS5DSX.9FC
General Purpose Relays 1204-J115F3E1AS5DSX.9FC
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1AS5DSX.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370310 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers