The J115F3E series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a 0.9W DC coil. It measures 32.4 x 26.8 x 28.1 mm and uses quick-connect terminals. The relay supports a 48VDC coil with a pick-up voltage of 36VDC and a release voltage of 4.8VDC. It operates from -55°C to +125°C with B-class insulation, meets UL and TÜV contact ratings, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The device is sealed and offers shock resistance of 200 m/s² for 11 ms and vibration resistance from 10 to 40 Hz at 1.50 mm double amplitude.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS48DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |