CIT Relay & Switch General Purpose Relays J115F3E1AS24DSX.9BZ

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a coil power of 0.9W at 24VDC. It features a sealed design, B-class insulation, and AgSnO2 contact material. The relay measures 32.4 x 26.8 x 28.1 mm with quick-connect terminals and an operating temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class. It offers a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load, with shock resistance of 200 m/s² for 11 ms and vibration resistance up to 40 Hz with a 1.5 mm double amplitude.

Datasheet Summary
Powered by GS/AI

The J115F3E series is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a coil power of 0.9W at 24VDC. It features a sealed design, B-class insulation, and AgSnO2 contact material. The relay measures 32.4 x 26.8 x 28.1 mm with quick-connect terminals and an operating temperature range of -55°C to +125°C for F-class and -40°C to +85°C for B-class. It offers a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load, with shock resistance of 200 m/s² for 11 ms and vibration resistance up to 40 Hz with a 1.5 mm double amplitude.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1AS24DSX.9BZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1AS24DSX.9BZ
General Purpose Relays 1204-J115F3E1AS24DSX.9BZ
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1AS24DSX.9BZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details