The J115F3E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .6W DC coil. It is housed in a standard profile package measuring 32.4 x 26.8 x 28.1 mm and weighs 37g. The relay operates with a 24VDC coil, has a coil resistance of 960Ω, and meets B-class insulation with an operating temperature range of -40°C to +85°C. It offers 200m/s² shock resistance and 1.50mm vibration resistance at 10-40Hz, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Terminal strength is 10N, and it features quick-connect terminals. It is process sealed and complies with UL and TÜV contact ratings.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS24DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |