The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contacts and a 0.6W DC coil. It has dimensions of 32.4 x 26.8 x 28.1 mm, a maximum operating temperature of +125°C (F Class), and is sealed. The relay supports a dielectric strength of 2500V rms between coil and contacts, with an insulation resistance of at least 100MΩ. It is rated for 100K electrical cycles and 10M mechanical cycles, and withstands 200m/s² shock and 10-40Hz vibration at 1.50mm amplitude. The part uses quick-connect terminals and is classified as B Class for insulation.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS12DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |