The J115F3E is a general-purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a standard profile, sealed construction, and a 0.9W DC coil rated for 110VDC operation. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It supports an operating temperature range of -55°C to +125°C under F Class and -40°C to +85°C under B Class, with a dielectric strength of 2500V rms between coil and contact. The relay meets a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Terminal connections use quick-connect contacts sized at 6.35 x 0.81mm.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS110DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |