The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a .6W DC coil, B-class insulation, and AgSnO2 contact material. It has a sealed design and measures 32.4 x 26.8 x 28.1 mm with quick-connect terminals. The relay operates from -40°C to +85°C, withstands 200 m/s² shock and 10-40 Hz vibration, and supports 100k electrical cycles at rated load. Coil parameters for 110VDC include a pick-up voltage of 82.5V and a release voltage of 11V, with an operate time of 15ms and release time of 10ms. Terminal dimensions are 6.35 x 0.81 mm for contacts and 4.75 x 0.5 mm for the coil.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AS110DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |