The J115F3E series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material and a .9W DC coil. It measures 32.4 x 26.8 x 28.1 mm with a standard profile and quick connect terminals. The relay has a coil operate time of 15 ms and release time of 10 ms, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC for the 9VDC coil variant. It supports an operating temperature range of -55°C to +125°C (F Class) and has an insulation rating of F Class. The relay is sealed, meets UL and TÜV contact ratings, and offers 200 m/s² shock and 1.50 mm vibration resistance. Its electrical life is 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL9DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |