CIT Relay & Switch General Purpose Relays J115F3E1AL9DSX.9BZ

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and featuring a .9W DC coil. It has a standard or low profile housing measuring 32.4 (50.0) x 26.8 x 28.1 mm and weighs 37g. The relay supports contact materials AgSnO₂ or AgCdO, operates from -55°C to +125°C (F Class), and meets insulation resistance of 100MΩ min. at 500VDC. It offers 2500Vrms coil-to-contact dielectric strength and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Contact resistance is under 30 milliohms initial. The part number J115F3E1AL9DSX.9BZ corresponds to a 9VDC coil version with B class insulation and AgSnO₂ contacts, consistent with the series specifications.

Datasheet Summary
Powered by GS/AI

The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, and featuring a .9W DC coil. It has a standard or low profile housing measuring 32.4 (50.0) x 26.8 x 28.1 mm and weighs 37g. The relay supports contact materials AgSnO₂ or AgCdO, operates from -55°C to +125°C (F Class), and meets insulation resistance of 100MΩ min. at 500VDC. It offers 2500Vrms coil-to-contact dielectric strength and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Contact resistance is under 30 milliohms initial. The part number J115F3E1AL9DSX.9BZ corresponds to a 9VDC coil version with B class insulation and AgSnO₂ contacts, consistent with the series specifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F3E1AL9DSX.9BZ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F3E1AL9DSX.9BZ
General Purpose Relays 1204-J115F3E1AL9DSX.9BZ
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F3E1AL9DSX.9BZ
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0644C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay - 700-CFB400KG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details