The J115F3E series is a general-purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgCdO contacts and a sealed design. It has a standard profile, 48VDC coil with 0.9W power consumption, and B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates from -40°C to +85°C, withstands 200m/s² shock and 10-40Hz vibration, and offers 100k electrical cycles and 10M mechanical cycles. Dielectric strength is 2500V rms between coil and contacts and 1500V rms between contacts. Terminal strength is 10N, with solderability up to 260°C for 5s.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL48DSX.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |