The J115F3E is a general purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, and features a 48VDC coil consuming 0.9W. It has a sealed design, B-class insulation, and AgCdO contact material. The relay measures 32.4 x 26.8 x 28.1 mm and employs quick-connect terminals. It operates from -55°C to +125°C, withstands 200 m/s² shock and 1.5 mm vibration at 10-40 Hz, and has an electrical life of 100,000 cycles at rated load. The coil pick-up voltage is 36 VDC and release voltage is 4.8 VDC, with operate and release times of 4.8 ms and 10 ms respectively.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL48DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |