The J115F3E series is a general purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and uses AgCdO contact material. It has a 0.6W DC coil, operates at 48VDC, and features a standard profile with sealed construction and B-class insulation. The device measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and supports operating temperatures from -55°C to +125°C. It meets dielectric strength ratings of 2500V rms between coil and contacts and 1500V rms between contacts, with an insulation resistance of 100MΩ min. The relay provides 200m/s² shock resistance and 1.50mm amplitude vibration resistance up to 40Hz. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL48DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |