The J115F3E series is a general-purpose relay with a SPST NO contact configuration, rated for 30A at 240VAC and 14VDC, using AgCdO contact material. It has a low coil power consumption of 0.9W and operates at 24VDC, with an operate time of 15ms and a release time of 2.4ms. The relay measures 32.4 x 26.8 x 28.1 mm and employs quick-connect terminals. It is sealed, has B-class insulation, and meets a dielectric strength of 2500V rms between coil and contacts. Operating temperature ranges from -40°C to +85°C for B-class, with mechanical life rated at 10 million cycles and electrical life at 100,000 cycles under rated load. Shock resistance is 200m/s² for 11 ms and vibration resistance is 1.50mm amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL24DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |