The J115F3E series is a general-purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring AgSnO2 contact material and a 0.6W DC coil. It has a standard or low profile, sealed construction, and meets B-class insulation. The relay measures 32.4 x 26.8 x 28.1 mm, weighs 37g, and operates from -55°C to +125°C. It supports 24VDC coil voltage, with a pick-up voltage of 18VDC and release voltage of 2.4VDC. The device is rated for 100K electrical cycles and 10M mechanical cycles, with dielectric strength of 2500V rms between coil and contacts. Shock and vibration resistance are specified at 200m/s² for 11ms and 1.50mm amplitude at 10-40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL24DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |