The J115F3E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, using AgSnO2 contact material. It features a 0.6W DC coil, B-class insulation, and a sealed design. The part measures 32.4 x 26.8 x 28.1 mm and operates from -55°C to +125°C. It has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Terminal strength is 10N, with quick-connect terminals sized 6.35 x 0.81 mm. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz. The relay meets dielectric strength specifications of 2500V rms between coil and contact and 1500V rms between contacts. It is rated for a maximum switching voltage of 277VAC and 110VDC, with a maximum switching power of 7200VA and 840W.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL24DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |