The J115F3E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.9W DC coil and AgCdO contact material. It has a standard profile, is sealed, and operates with a 110VDC coil. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It meets an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. Operating temperature ranges from -55°C to +125°C for F class and -40°C to +85°C for B class, with insulation rated at B class. Shock resistance is 200m/s² for 11 ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz. Terminal strength is 10N, and dielectric strength is 2500V rms between coil and contact, and 1500V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL110DSX.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |