The J115F3E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and featuring a .6W DC coil. It has a standard profile, is sealed, and uses AgCdO contacts. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. It operates between -55°C and +125°C with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Terminal strength is 10N, and it meets insulation resistance of 100MΩ minimum at 500VDC. Dielectric strength is 2500Vrms between coil and contacts and 1500Vrms between contacts. Shock and vibration resistance are rated at 200m/s² for 11ms and 1.50mm amplitude from 10 to 40Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: Low Profile, PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F3E1AL110DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |