The J115F3 series is a general purpose relay with a SPDT contact arrangement, designed for switching applications up to 40A at 277VAC or 110VDC. It features a low-profile design, sealed construction, and a .6W 9VDC coil with AgSnO₂In₂O₃ contact material. The relay measures 32.4 x 26.8 x 28.1 mm and has a weight of 37g. It is rated for -55°C to +125°C operating temperature, 200m/s² shock resistance, and 1.50mm vibration amplitude at 10-40Hz. The product meets UL F class E197852 and TÜV certifications, with a dielectric strength of 2500V rms between coil and contacts. Contact resistance is less than 30 milliohms, and electrical life is 100k cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL9VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |