The J115F3 is a general purpose relay with a SPDT contact arrangement, designed for switching applications requiring high current and voltage ratings. It has a low-profile surface mount design with dimensions of 32.4 x 26.8 x 28.1 mm and weighs 37 g. The relay features a .9W DC coil rated at 5 VDC, with a pick-up voltage of 3.75 VDC and a release voltage of 0.5 VDC. Contacts are made of AgSnO2In2O3, rated for 40 A at 240 VAC and 110 VDC, with a maximum switching power of 9600 VA. It meets UL and TÜV certifications, has an operating temperature range of -55°C to +125°C, and is process sealed. The relay is rated for 100K electrical cycles and 10M mechanical cycles, with a dielectric strength of 2500 Vrms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |