The J115F3 is a general purpose relay with a SPDT contact arrangement, rated for 40A at 277VAC and 110VDC, with a maximum switching power of 9600VA and 1120W. It features a low-profile design, quick-connect terminals, and a sealed construction. The relay has a coil rated for 24VAC, consuming 18.0VA, with a pick-up voltage of 18VAC and release voltage of 7.2VAC. Operate time is 15ms and release time is 10ms. The contact material is AgSnO2In2O3. It is UL and TÜV certified, with an insulation class F and operating temperature range of -55°C to +125°C. The physical dimensions are 32.4mm x 26.8mm x 28.1mm, and it weighs 37g.
Mounting Type: Through Hole, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Current: 200mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL24VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |