The J115F3 is a general purpose relay with a SPDT contact arrangement, sealed construction, and low-profile design. It has a 110VDC coil with a power consumption of 0.9W, operates at 15ms, and releases at 10ms. Contact rating is 40A at 240VAC and 14VDC, with a maximum switching voltage of 110VDC and 277VAC. Contact material is AgSnO₂In₂O₃, and it meets UL F class rating E197852 and TÜV certification. The relay measures 32.4 x 26.8 x 28.1 mm and weighs 37g. Operating temperature ranges from -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 8mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F31CL110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |